EN
  • EN
  • DE
  • IT

MAPDCC0005TR

Part No MAPDCC0005TR
Manufacturer M/A-Com Technology Solutions
Catalog RF Power Dividers/Splitters
Description 3 WAY POWER DIVIDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Tape & Reel
Product Status Active
Insertion Loss 0.6dB
Frequency 824 MHz ~ 960 MHz
Specifications Isolation (Min) 15dB, 1.6 VSWR (Max), 4° Imbalance (Max)
Size / Dimension 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MAPDCC0005
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629109-MAPDCC0005TR
Ultra Librarian 3D Model Ultra Librarian MAPDCC0005TR CAD Model

Description

The 629109-MAPDCC0005TR is an RF power divider/splitter designed for use in RF and wireless applications.

  • Isolation (min): 15dB
  • VSWR (max): 1.6
  • Imbalance (max):
  • Size: 0.193" L x 0.154" W x 0.069" H (4.90mm x 3.90mm x 1.75mm)
  • Frequency Range: 824MHz to 960MHz
  • Insertion Loss: 0.6dB
  • Package Type: 8-SOIC
  • Package Width: 0.154" (3.90mm)
  • Product Status: Active
  • Manufacturer: M/A-Com Technology Solutions
  • Packaging: Tape and Reel
  • Standard Package Size: 1,000 pcs

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 0 HZ-6GHZ 16SMD
Lowest to $51.0179
Skyworks Solutions Inc.
RF POWER DVDR 1.65-2.45GHZ 8SOIC
Lowest to $4.2146
Analog Devices Inc.
RF POWER DVDR 54MHZ-865MHZ 20QFN
Lowest to $51.4333
Skyworks Solutions Inc.
Four-Way 0° Power Splitter/Combiner 1.71-1.99 GHz
Lowest to $2.1217
Mini-Circuits
2 Way-90° Power Splitter
Lowest to $9.7500
Anaren
POWER DIVIDER 3100-5000MHZ 0805
Lowest to $2.8954
M/A-Com Technology Solutions
3 Way 0 Degree Power Divider 5 to 1200 MHz | RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Lowest to $4.3833
Mini-Circuits
RF PWR DVDR 700MHZ-2.7GHZ 24SMD
Need more? Email Us
Anaren
POWER DIVIDER 2400-2500MHZ 0404
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess