EN
  • EN
  • DE

TP-101-PIN

Part No TP-101-PIN
Manufacturer M/A-Com Technology Solutions
Catalog Balun
Description BALUN 500KHZ-1.5GHZ 50/50 6FLTPK / RF Balun 500kHz ~ 1.5GHz 50 / 50Ohm 6-FlatPack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr MACOM Technology Solutions
Package Bulk
Frequency Range 500kHz ~ 1.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Insertion Loss (Max) 0.5dB
Package / Case 6-FlatPack
Mounting SMD (SMT)
Base Product Number TP-101
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 1465-1121
Standard Package 1
Win Source Part Number 1100644-TP-101-PIN
Ultra Librarian 3D Model Ultra Librarian TP-101-PIN CAD Model

Description

The TP-101-PIN is a PIN diode manufactured by M/A-Com Technology Solutions (now part of MACOM). PIN diodes are semiconductor devices used as switches or variable resistors at microwave and radio frequencies. The TP-101-PIN is designed for high-performance switching applications.

Applications

  • RF and microwave switches
  • Attenuators
  • Phase shifters
  • Limiters
  • TR switches (Transmit-Receive)

Features

  • Low insertion loss
  • High isolation
  • Fast switching speed
  • Low capacitance
  • Surface mount package

Benefits

  • Excellent performance in RF and microwave switching applications
  • Minimal signal loss
  • Effective signal isolation
  • Precise signal control
  • Easy to integrate into circuit boards

Additional Details

The TP-101-PIN exhibits a low forward resistance and low reverse capacitance, making it ideal for high-frequency applications. The specific characteristics (e.g., forward resistance, reverse capacitance, switching speed) depend on the operating conditions (e.g., bias current, voltage). It is designed for operation across a wide range of frequencies, typically from VHF to microwave frequencies. The device is typically packaged in a small surface-mount package to minimize parasitic inductance and capacitance. Its operating temperature typically ranges from -55°C to +125°C.

You May Also Be Interested in

M/A-Com Technology Solutions
BALUN 4.5MHZ-3GHZ 1:1 5SMD / 1:1 Tx Line Balun Transformer 4.5 - 3000 MHz
Lowest to $3.0099
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916
TDK Corporation
XFRMR BALUN RF AGSM/TX-RX SMD
Lowest to $0.1588
STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
TDK Corporation
MULTILAYER BALUN FOR 350 - 950MH / Multilayer Balun
Lowest to $0.2703
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
TDK Corporation
WOUND CHIP BALUN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess