EN
  • EN
  • DE

90100RM-SP14

Part No 90100RM-SP14
Manufacturer MACOM Technology Solutions
Catalog Silicon Capacitors
Description CAP SILICON 100PF 20% 50V DIE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 100 pF
Tolerance ±20%
Voltage - Breakdown 50 V
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Die
Ultra Librarian 3D Model Ultra Librarian 90100RM-SP14 CAD Model

Description

NULL

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
AVX Corporation
520L103KT16 KYOCERA AVX Silicon RF Capacitors / Thin Film 16V 10nF 10% Tin Plated Chip datasheet, inventory, & pricing.
Lowest to $1.4553
Skyworks Solutions Inc.
CAP SILICON 10PF 20% 100V SMD / 10 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $3.9728
Skyworks Solutions Inc.
CAP SILICON 47PF 20% 100V SMD
Lowest to $1.3058
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 1.2PF 20% 100V SMD
Need more? Email Us
Skyworks Solutions Inc.
CAP SILICON 3.8PF 20% 100V SMD / 3.8 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $1.2506
Skyworks Solutions Inc.
CAP SILICON 8.2PF 20% SMD
Lowest to $1.1771

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess