EN
  • EN
  • DE

MX25V4035FZNI

Part No MX25V4035FZNI
Manufacturer Macronix
Catalog IT infrastructure Memory
Description 4Mb SPI NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454446-MX25V4035FZNI
Manufacturer Macronix
Package Tray
Product Status Not For New Designs
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR (SLC)
Memory Size 4Mbit
Memory Organization 1M x 4, 2M x 2, 4M x 1
Memory Interface SPI - Quad I/O
Clock Frequency 108MHz
Write Cycle Time - Word, Page 100µs, 3.6ms
Access Time 6ns
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (6x5)
Ultra Librarian 3D Model Ultra Librarian MX25V4035FZNI CAD Model

Description

The MX25V4035FZNI is a part of Macronix's MXIC offering, featuring a 4Mb SPI NOR Flash memory that stands out for its balance between size, performance, and efficiency. Specifically developed for applications demanding high-speed and reliable non-volatile storage, it fits seamlessly into the framework of IoT devices, consumer electronics, and industrial control systems. This SPI NOR Flash module is commendable for its streamlined integration capabilities, facilitated by the ubiquitous SPI interface, which supports fast data transfer rates while maintaining low power consumption. The device ensures safe and rapid access to code and data, essential for devices that require immediate response times and for scenarios where power efficiency is critical. Its compact size, combined with Macronix's robust flash technology, guarantees excellent data retention and endurance across a broad temperature range, thereby ensuring operational reliability in a variety of challenging environments.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess