The GMPI-160808-2R2M-RU is a wire-wound inductor manufactured by Maglayers. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications where inductance is required for energy storage and filtering. Maglayers is a manufacturer specializing in magnetic components.
Applications
- DC-DC converters
- Power supplies
- RF circuits
- Filtering circuits
- Energy storage applications
Features
- Small size: 1.6mm x 0.8mm x 0.8mm
- High current handling capability
- Low DC resistance
- Excellent temperature stability
- RoHS compliant
Benefits
- Enables miniaturization of electronic devices
- Improves efficiency in power supply circuits
- Reduces power loss
- Provides stable performance over a wide temperature range
- Environmentally friendly due to RoHS compliance
Technical Specifications
The GMPI-160808-2R2M-RU has an inductance value of 2.2 μH with a tolerance of ±20%. Its rated current is approximately 500mA, and it has a DC resistance of about 0.2 Ohms. The operating temperature range is typically -40°C to +85°C. The component is designed for surface mount technology (SMT) assembly. It features a ferrite core material, which provides high permeability and low core losses. The wire winding is carefully designed to maximize current handling capability and minimize DC resistance.
This inductor is commonly used in switching power supplies, DC-DC converters, and other power management applications. Its compact size and high performance characteristics make it ideal for space-constrained applications. The low DC resistance minimizes power loss, while the high current handling capability allows it to be used in high-current circuits. The robust construction ensures reliability in demanding environments.