EN
  • EN
  • DE

MMD60R900PTH

Part No MMD60R900PTH
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831212-MMD60R900PTH
Ultra Librarian 3D Model Ultra Librarian MMD60R900PTH CAD Model

Description

The MMD60R900PTH is a 600V, 0.9 Ohm Power MOSFET from MagnaChip Semiconductor, designed for high-efficiency switching applications. This MOSFET utilizes advanced technology to minimize conduction and switching losses, resulting in improved performance and energy savings in various power electronic systems. It is offered in a Through-Hole package.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in AC-DC and DC-DC power supplies for computers, servers, and consumer electronics.
  • Power Factor Correction (PFC) Circuits: Improves power factor in electronic devices to meet regulatory requirements and enhance efficiency.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Motor Control: Employed in motor drives for industrial automation and appliance applications.
  • Inverters: Used in solar inverters, UPS systems, and other power conversion applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • High Avalanche Ruggedness: Provides robustness against voltage transients and surges.
  • Improved Gate Charge (Qg): Reduces gate drive requirements and minimizes switching losses.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Higher Efficiency: Low RDS(on) and fast switching speed contribute to reduced power losses and improved efficiency.
  • Increased Power Density: Allows for smaller and more compact power supply designs.
  • Enhanced Reliability: High avalanche ruggedness provides robust performance in harsh environments.
  • Simplified Gate Drive: Lower gate charge reduces gate drive requirements, simplifying circuit design.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications: The MMD60R900PTH has a drain-source voltage (VDS) of 600V, an on-resistance (RDS(on)) of 0.9 Ohms, and a continuous drain current (ID) that depends on the operating temperature and package. Please refer to the datasheet for detailed specifications.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess