EN
  • EN
  • DE

MMSF60R190QTH

Part No MMSF60R190QTH
Manufacturer MagnaChip Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MagnaChip Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831244-MMSF60R190QTH
Ultra Librarian 3D Model Ultra Librarian MMSF60R190QTH CAD Model

Description

The MMSF60R190QTH is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by MagnaChip Semiconductor. It is designed for high-efficiency power switching applications. This MOSFET is built with advanced technology to minimize on-state resistance (Rds(on)) and gate charge, leading to reduced power losses and improved overall system efficiency.

Applications

  • Synchronous rectification in DC-DC converters
  • Power inverters
  • Motor control circuits
  • Load switching
  • Power supplies for various electronic devices

Features

  • Voltage Rating: 600V
  • On-Resistance (Rds(on)): 0.190 Ohms (typical)
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Avalanche Ruggedness
  • RoHS Compliant

Benefits

  • High efficiency in power conversion applications
  • Reduced power losses due to low Rds(on)
  • Improved thermal performance
  • Enhanced system reliability
  • Meets environmental regulations

The MMSF60R190QTH is designed to handle high voltage and current levels, making it suitable for demanding power applications. The low gate charge allows for faster switching speeds, further reducing power losses. Its avalanche ruggedness provides additional protection against voltage transients. The device is available in a through-hole package, facilitating easy mounting and heat dissipation.

Technical Specifications:

  • Drain-Source Voltage (Vds): 600V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): Varies with temperature and package
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-220

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4545 $57.8180
9+ $11.8602 $106.7418
14+ $11.4895 $160.8530
18+ $11.1189 $200.1402
24+ $10.7483 $257.9592
32+ $9.6364 $308.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,865 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess