EN
  • EN
  • DE
  • IT

N61230800M34781

Part No N61230800M34781
Manufacturer Manli
Catalog Graphics
Description PCIE RTX 3080 10GB Triple Fan LHR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474885-N61230800M34781
Manufacturer Manli
Ultra Librarian 3D Model Ultra Librarian N61230800M34781 CAD Model

Description

The N61230800M34781 by Manli is a high-performance graphics card designed specifically for gaming enthusiasts and professional creators who demand top-tier graphical capabilities. It harnesses the power of the NVIDIA GeForce RTX 3080 GPU, equipped with 10GB of GDDR6X RAM to ensure smooth, high-fidelity gaming experiences even at the highest settings. Featuring a robust triple-fan cooling system, it delivers exceptional thermal performance, keeping the GPU cool under heavy loads and prolonging the card's lifespan. The inclusion of NVIDIA's Lite Hash Rate (LHR) technology makes it less attractive for cryptocurrency mining, ensuring more units are available to gamers. With support for real-time ray tracing, AI-accelerated features, and DLSS rendering technology, the Manli RTX 3080 offers immersive, ultra-realistic visuals for the latest AAA titles, content creation, and VR applications.

You May Also Be Interested in

Lenovo
LENOVO 47C2137 - NVIDIA Tesla K40 for Flex System PCIe Expansion Node
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
NVIDIA Tesla K20 for Flex System PCIe Expansion
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
LENOVO 00FP676 - NVIDIA Tesla K40c PCIe x16 for System x3850/3950 X6
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess