EN
  • EN
  • DE
  • IT

N70140800M35201

Part No N70140800M35201
Manufacturer Manli
Catalog Graphics
Description VGA Man GeForce® RTX 4080 16GB Triple Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1473974-N70140800M35201
Manufacturer Manli
Ultra Librarian 3D Model Ultra Librarian N70140800M35201 CAD Model

Description

Manufactured by Manli, the N70140800M35201 is part of the elite GeForce® RTX 4080 series, featuring a triple fan design for superior cooling efficiency. With 16GB of GDDR6X memory, it caters to the needs of the most demanding gamers and professionals, providing smooth, high-frame-rate experiences at 4K resolution. The GPU is built on NVIDIA's latest architecture, offering cutting-edge features such as ray tracing, DLSS, and AI acceleration, which enhance the visual fidelity and performance of games and applications. The triple fan design not only ensures optimal thermal management but also operates with minimal noise, making the N70140800M35201 an excellent choice for those who prioritize both performance and acoustics in their computing environments.

You May Also Be Interested in

Lenovo
Lenovo Intel Xeon Phi 3120A
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
LENOVO 4X67A17267 - ThinkSystem NVIDIA Quadro RTX 5000 16GB PCIe Active GPU
Need more? Email Us
Lenovo
Lenovo NVIDIA GRID K2
Need more? Email Us
Lenovo
Lenovo 00YL370
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (passive)
Need more? Email Us
Lenovo
NVIDIA Tesla M10 GPU, PCIe (passive)
Need more? Email Us
Lenovo
LENOVO 00FL133 - NVIDIA Tesla K40
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess