EN
  • EN
  • DE

71M6515H-IGT/F

Part No 71M6515H-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER AFE 3PH 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 3 Phase Meter IC 64-LQFP (10x10)
Manufacturer Maxim Integrated
Series Single Converter Technology®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name 71M6515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907811-71M6515H-IGT/F
Ultra Librarian 3D Model Ultra Librarian 71M6515H-IGT/F CAD Model

Description

The 71M6515H-IGT/F is a highly integrated, low-power energy meter IC from Maxim Integrated, designed to meet the stringent requirements of residential and industrial energy metering applications. This advanced metering IC incorporates Maxim's proven 4th-generation metering technology, offering exceptional accuracy, reliability, and ease of use.

Key Features

  • High Accuracy: With its precise analog front-end and powerful 32-bit compute engine, the 71M6515H-IGT/F delivers high accuracy measurements for active, reactive, and apparent energy, ensuring compliance with international metering standards.
  • Integrated Memory: The device includes non-volatile memory (NVM) for storing critical data and calibration coefficients, safeguarding against data loss in the event of a power outage.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power usage, contributing to the overall energy efficiency of the metering system.
  • Flexible Communication: The 71M6515H-IGT/F supports a variety of communication interfaces, including UART, SPI, and I2C, facilitating easy integration with external microcontrollers and communication modules.
  • On-Chip RTC: An integrated real-time clock (RTC) with a temperature-compensated oscillator ensures accurate timekeeping, which is essential for time-of-use billing and other time-sensitive metering functions.
  • Tamper Detection: Advanced tamper detection features are built into the IC to help identify and record any attempts at energy theft or meter tampering.

Applications

The 71M6515H-IGT/F is suitable for a wide range of metering applications, including:

  • Residential smart meters
  • Commercial energy meters
  • Industrial power monitoring systems
  • Sub-metering systems

Technical Specifications

The 71M6515H-IGT/F operates over a wide temperature range and is available in a compact 64-pin LQFP package. Its robust design ensures long-term stability and performance in diverse environmental conditions.

Conclusion

Maxim Integrated's 71M6515H-IGT/F is an ideal solution for manufacturers seeking to develop advanced, reliable, and cost-effective energy metering systems. Its integration of multiple functions into a single chip simplifies design, reduces component count, and accelerates time-to-market for smart metering solutions.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess