EN
  • EN
  • DE

71M6521DE-IM/F

Part No 71M6521DE-IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 16K FLASH 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Bulk
Measurement Error 0.4%
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase, Dual Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QFN (7.5x7.5)
Win Source Part Number 054588-71M6521DE-IM/F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 71M6521DE-IM/F CAD Model

Description

The 71M6521DE-IM/F from Maxim Integrated is a highly integrated, single-phase, multi-function energy metering IC designed to meet the stringent requirements of residential and commercial metering applications. It is part of Maxim's 71M65xx family of energy meter ICs, which are renowned for their accuracy, reliability, and ease of use.

Key Features

  • High Accuracy: This IC is designed to achieve high-accuracy energy measurement with less than 0.1% error over a 1000:1 dynamic range, making it suitable for billing purposes in various markets.
  • Integrated Processor: It includes an integrated 8051-compatible MPU core, 32-bit compute engine, and RTC for versatile and powerful processing capabilities.
  • Low Power: The 71M6521DE-IM/F is optimized for low-power operation, which is essential for reducing the overall energy consumption of the metering system.
  • On-Chip Flash Memory: With its on-chip flash memory, the device allows for easy firmware updates and customization, ensuring future-proofing and adaptability to changing standards or requirements.
  • Multi-Function Sensor Inputs: The IC supports multiple sensor inputs, including current transformers and Rogowski coil sensors, providing flexibility in meter design.
  • Communication Interface: It features a robust serial communication interface for easy data transfer to external devices or systems, facilitating integration into smart grid infrastructure.

Applications

The 71M6521DE-IM/F is ideal for a variety of metering applications, including:

  • Residential energy meters
  • Commercial energy meters
  • Industrial energy meters
  • Smart metering systems
  • Energy management systems

With its advanced features and proven reliability, the 71M6521DE-IM/F from Maxim Integrated is a smart choice for any energy metering solution, offering precision, versatility, and ease of integration to meet the evolving demands of energy measurement technology.

You May Also Be Interested in

Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Microchip Technology
IC ENERGY METER 1.8V/3V 28SSOP
Lowest to $1.4150
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 4CH 28SSOP / 3 Phase Meter IC 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Microchip Technology
IC ENERGY METER FRONT 1CH 20QFN
Lowest to $4.0243
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6394 $58.2304
39+ $2.9868 $116.4852
60+ $2.8933 $173.5980
83+ $2.7997 $232.3751
107+ $2.7062 $289.5634
143+ $2.4267 $347.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess