EN
  • EN
  • DE

71M6543GT-IGT/F

Part No 71M6543GT-IGT/F
Manufacturer Maxim Integrated
Catalog PMIC - Energy Metering
Description IC ENERGY METER 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Single Converter Technology
Packaging Tray
Measurement Error 0.1%
Voltage - I/O High 2V
Voltage - I/O Low 0.8V
Operating Supply Voltage 3 V ~ 3.6 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 764700-71M6543GT-IGT/F
Popularity Medium
Supply and Demand Status Limited
Family Name 71M6543G
Introduction Date January 01, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 71M6543GT-IGT/F CAD Model

Description

Maxim Integrated's 71M6543GT-IGT/F Energy Meter IC

The 71M6543GT-IGT/F from Maxim Integrated is a state-of-the-art energy meter integrated circuit (IC) designed to provide precise and reliable energy measurement for residential and commercial applications. This advanced metering chip is part of the Teridian™ 71M654x family, known for its high accuracy, low power consumption, and robust feature set tailored for the demands of energy metering systems.

At the core of the 71M6543GT-IGT/F is a powerful 32-bit compute engine, which, along with a 22-bit delta-sigma ADC, ensures exceptional measurement accuracy over a wide dynamic range. This makes it suitable for a variety of electrical systems, including those with low power factors, distorted waveforms, or a wide range of load conditions.

One of the key features of the 71M6543GT-IGT/F is its integrated flash memory, which provides ample space for application code and calibration coefficients, thus eliminating the need for external memory components. This not only simplifies the design but also reduces the overall system cost and footprint. The device also includes an RTC (Real-Time Clock) for time stamping and a temperature sensor to enable temperature compensation for critical metering applications.

The IC supports a variety of interfaces, including UART, SPI, and an I²C-compatible two-wire interface, allowing for easy integration with external microcontrollers, communication modules, and other peripherals. The 71M6543GT-IGT/F also features a battery-backup power domain, which ensures that critical functions such as the RTC and tamper detection can continue to operate during power outages.

Designed with security in mind, the 71M6543GT-IGT/F includes tamper detection circuits that help prevent energy theft and ensure data integrity. The device also offers multiple anti-tamper features, including magnetic field detection, cover removal detection, and reverse energy indication, which are essential for modern smart metering solutions.

With its precise measurement capabilities, extensive memory integration, and advanced security features, the 71M6543GT-IGT/F from Maxim Integrated is an ideal choice for next-generation smart meters that require high accuracy, low cost, and robust performance in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4943 $60.4373
26+ $4.5091 $117.2366
40+ $4.3682 $174.7280
55+ $4.2273 $232.5015
71+ $4.0864 $290.1344
95+ $3.6637 $348.0515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess