EN
  • EN
  • DE
  • IT

DG406EWI+

Part No DG406EWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 200ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 8pF, 130pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 108173-DG406EWI+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG406EWI+ CAD Model

Description

Maxim Integrated's DG406EWI+: High-Performance Analog Multiplexer

The DG406EWI+ is a precision monolithic 16-channel analog multiplexer designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced component offers a perfect solution for applications requiring a high-performance interface to route multiple analog signals to a single output. The DG406EWI+ is well-suited for a variety of applications, including data acquisition systems, test equipment, and signal routing in communication devices.

Constructed with advanced silicon-gate CMOS technology, the DG406EWI+ boasts a low power consumption profile, which makes it ideal for battery-powered and portable devices. The device operates from a single +5V to +34V supply, or from dual ±5V to ±20V supplies, providing flexibility in different system designs. Additionally, it features an on-resistance (Ron) of 100Ω max, which is matched between channels to 5Ω max and flat (0.8Ω max) over the specified signal range, ensuring minimal signal distortion and excellent linearity.

The DG406EWI+ is designed with electrostatic discharge (ESD) protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883C. This robust protection enhances the durability of the device, making it more resilient in harsh environments. The multiplexer also includes charge injection compensation, which minimizes switching transients, thereby preserving signal integrity during channel transitions.

Featuring a wide signal range, the DG406EWI+ is capable of handling ±15V analog signals, and its digital inputs are TTL and CMOS compatible, allowing for easy interfacing with a wide range of control logic. The device's low crosstalk and off-isolation parameters ensure that signals are kept clean and isolated, reducing the likelihood of interference between channels.

Available in a compact 28-pin wide SO package, the DG406EWI+ is designed to save valuable board space while providing maximum functionality. Its pin-compatible upgrades and drop-in replacements for industry-standard configurations make it a versatile choice for designers looking to enhance their systems with minimal redesign effort.

In summary, Maxim Integrated's DG406EWI+ offers a combination of performance, durability, and flexibility, making it an excellent choice for engineers and designers looking for a reliable multiplexer to manage multiple analog signals in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $27.5223
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955
Union Semiconductor
IC SWITCH SPDT X 2 800MOHM 10CSP
Lowest to $0.3371
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3661
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0240 $59.0240
3+ $48.4299 $145.2897
4+ $46.9165 $187.6660
5+ $45.4031 $227.0155
7+ $43.8897 $307.2279
9+ $39.3493 $354.1437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess