EN
  • EN
  • DE
  • IT

DG509AAK/883B

Part No DG509AAK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:2 400 OHM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 400 Ohm
Channel-to-Channel Matching (ΔRon) 24 Ohm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 1μs, 700ns
Channel Capacitance(CS off, CD off) 5pF, 12pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-CDIP
Win Source Part Number 1033356-DG509AAK/883B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG509AAK/883B CAD Model

Description

Maxim Integrated DG509AAK/883B Precision Analog Multiplexer

The Maxim Integrated DG509AAK/883B is a high-performance, single 8-channel analog multiplexer designed to cater to a wide range of applications that require precise signal routing. This device is part of the 883B series, which is known for its reliability and robustness, making it an ideal choice for mission-critical applications in military and aerospace industries, as well as in complex industrial environments.

Constructed with CMOS technology, the DG509AAK/883B offers low power consumption and high switching speeds. This multiplexer operates with a single +15V or dual ±15V power supply, providing versatility in different circuit configurations. The device boasts a low charge injection, which minimizes signal distortion during the switching process, and its low on-resistance ensures signal integrity is maintained across a wide range of analog signals.

The DG509AAK/883B features a break-before-make switching action, which prevents momentary shorting of channels during the transition from one channel to another. This is critical in preventing damage to sensitive components and maintaining the accuracy of signal routing. Additionally, the device is TTL/CMOS logic compatible, allowing for easy integration into digital systems.

With an extended temperature range, the DG509AAK/883B is designed to perform reliably in extreme conditions, ensuring consistent operation from -55°C to +125°C. The device is packaged in a durable 16-pin CERDIP package, which provides additional protection against harsh environments and enhances its longevity.

The DG509AAK/883B from Maxim Integrated is a testament to the company's commitment to delivering high-quality, precision components. Its combination of low power consumption, high switching speed, and robust construction make it an excellent choice for designers looking to implement a reliable multiplexing solution in their systems.

Whether used in data acquisition systems, avionics, communication equipment, or test and measurement setups, the DG509AAK/883B is engineered to meet the stringent requirements of professionals who cannot afford compromises in performance and durability.

You May Also Be Interested in

ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3913
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
ON Semiconductor
LOG CMOS ANALOG SWITCH / Circuit IC Switch
Lowest to $1.3583
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
STMicroelectronics
IC SWITCH DUAL SPDT 11FLIPCHIP / 2 Circuit IC Switch 2:1 300mOhm 11-FlipChip
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess