EN
  • EN
  • DE

DS1073Z-80

Part No DS1073Z-80
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL FX FREQ 80MHZ 8-SOIC  /  Oscillator, Fixed Frequency (Dual) IC 80MHz 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Series EconOscillator™
Package Tube
Product Status Obsolete
Type Oscillator, Fixed Frequency (Dual)
Frequency 80MHz
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 25 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number DS1073
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS1073Z-80,2156-DS1073Z-80-MA
Standard Package 1
Win Source Part Number 1055996-DS1073Z-80
Ultra Librarian 3D Model Ultra Librarian DS1073Z-80 CAD Model

Description

The DS1073Z-80 from Maxim Integrated is a highly versatile and programmable silicon oscillator that serves as an economical solution for generating microprocessor clocks. With its integrated microcontroller-based, frequency-programmable oscillator, the DS1073Z-80 eliminates the need for external crystals or resonators, thereby reducing the complexity and cost of the system design.

Key Features

  • Frequency Range: The DS1073Z-80 can generate frequencies from 4.8kHz to 66MHz, allowing for use in a wide range of applications.
  • Programmability: It offers three user-programmable dividers (divide by 1, 2, 4, 8), enabling a broad range of output frequencies.
  • Power Efficiency: The device operates at 3.3V ±10%, providing an energy-efficient solution for battery-operated devices.
  • Ease of Use: With an integrated power-on reset circuit, the DS1073Z-80 ensures a stable start-up for microprocessors.
  • Small Form Factor: Available in an 8-pin SO package, it is suitable for space-constrained applications.

Applications

The DS1073Z-80 is ideal for a variety of applications, including:

  • Microprocessor clocks
  • Portable devices
  • Embedded systems
  • Industrial controllers
  • Networking equipment

Technical Specifications

Parameter Value Supply Voltage 3.3V ±10% Frequency Range 4.8kHz to 66MHz Package Type 8-Pin SO Operating Temperature -40°C to +85°C

With its robust feature set and flexibility, the DS1073Z-80 EconOscillator™ from Maxim Integrated is a superior choice for designers looking to optimize their system performance while minimizing costs and board space.

You May Also Be Interested in

Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Microchip Technology
MEMS OSC XO 18.0000MHZ CMOS SMD / 18 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $7.1279
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess