The DS1110LB1-50 from Maxim Integrated is a robust, high-performance delay line IC designed to provide precise timing solutions for a wide range of applications. This versatile component is part of Maxim's extensive line of silicon delay lines, which are used to manage signal timing in electronic systems.
Key Features
- Number of Taps/Delays: The DS1110LB1-50 features 5 equally spaced taps, offering multiple delayed outputs to suit various timing requirements.
- Delay Time: Each tap provides a delay time of 50ns, ensuring precise signal timing for critical applications.
- Voltage Supply: It operates at a supply voltage range of 4.75V to 5.25V, making it compatible with standard 5V systems.
- Operating Temperature: The device is designed to work reliably over an extended temperature range from 0°C to 70°C, suitable for commercial-grade applications.
- Package / Case: Housed in an 8-SOIC (0.154", 3.90mm Width) package, the DS1110LB1-50 is compact and easy to integrate into existing designs.
- Functionality: The device is capable of providing active delay lines, which are essential for signal synchronization and wave shaping in digital systems.
Applications
The Maxim Integrated DS1110LB1-50 delay line is used in various applications where timing precision is crucial. These include:
- Signal Processing
- Computer Systems
- Network Synchronization
- Telecommunications
- Industrial Controls
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the DS1110LB1-50 is no exception. This delay line IC is manufactured to the highest standards, ensuring consistent performance and durability for mission-critical systems. With Maxim's expertise in timing solutions, designers can trust the DS1110LB1-50 to meet their stringent requirements.