EN
  • EN
  • DE
  • IT

DS1229S

Part No DS1229S
Manufacturer Maxim Integrated
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Maxim Integrated
Win Source Part Number 253456-DS1229S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1229S CAD Model

Description

The DS1229S from Maxim Integrated is a robust, high-performance Nonvolatile (NV) SRAM with 32k x 8 bits of memory. It is designed to provide a reliable data storage solution that retains data without the need for a battery backup in the event of power loss. This innovative memory device combines the access speed of static RAM with the non-volatility of ROM, making it an ideal choice for a wide range of applications where data integrity and retention are critical.

Key Features

  • Nonvolatile SRAM: The DS1229S features 256k bits of fully static nonvolatile SRAM, organized as 32,768 words by 8 bits. This allows for fast read and write operations similar to standard volatile SRAM while maintaining data integrity during power failures.
  • Integrated Power-Fail Circuitry: This device includes built-in power-fail circuitry that automatically switches to nonvolatile mode during power loss, ensuring data preservation without external batteries or supercapacitors.
  • Unlimited Write Cycles: Unlike EEPROM or Flash memory, the DS1229S allows for an unlimited number of write cycles, providing a highly durable and reliable memory solution for write-intensive applications.
  • High Reliability: With its robust design, the DS1229S offers a data retention period of over 10 years and a high endurance of at least 1,000,000 write cycles, making it suitable for mission-critical systems.
  • Easy Integration: The device comes in a 28-pin 300-mil SO package, which is compatible with standard integrated circuit sockets and is easy to integrate into existing designs.

Applications

The DS1229S is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • RAID systems
  • Medical equipment
  • POS terminals
  • Networking equipment
  • Aerospace and military systems

In summary, the DS1229S from Maxim Integrated offers a unique combination of speed, nonvolatility, and reliability, making it an excellent choice for applications that require frequent or rapid data updates with the assurance of data preservation during power loss.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Lowest to $39.5000
Micron Technology Inc.
Lowest to $7.2072
Renesas Electronics America
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess