EN
  • EN
  • DE
  • IT

DS1228S

Part No DS1228S
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023763-DS1228S
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1228S CAD Model

Description

The DS1228S from Maxim Integrated is a robust and versatile nonvolatile SRAM module designed to provide a reliable memory solution for applications requiring data retention in the absence of power. This memory module is particularly well-suited for use in systems where the preservation of critical data is essential, such as in industrial control systems, telecommunications, and medical equipment.

Key Features

  • Nonvolatile Memory: The DS1228S integrates nonvolatile elements to ensure that data is retained even when power is lost. This feature is crucial for applications where data integrity is paramount.
  • High Capacity: With a substantial memory capacity, this module can store a large amount of data, making it suitable for complex systems that handle significant data processing tasks.
  • Fast Access Time: It offers quick access to stored data, which is essential for high-performance applications that require speedy data retrieval.
  • Durability: The DS1228S is designed to withstand harsh environments and is capable of operating under a wide range of temperatures, ensuring reliability across various operating conditions.
  • Easy Integration: The module comes in a standardized package, which makes it easy to integrate into existing systems without the need for significant modifications.

Applications

The DS1228S is ideal for a variety of applications, including:

  • Industrial control systems where data must be preserved through power cycles
  • Telecommunication systems requiring consistent data availability
  • Medical devices where patient data integrity is critical
  • Any other applications where the loss of power should not result in the loss of data

Technical Specifications

The DS1228S module boasts a range of technical specifications that make it a powerful and reliable memory storage option:

  • Nonvolatile SRAM technology
  • High memory capacity for extensive data storage
  • Fast data access speeds for efficient operation
  • Robust construction for durability in various conditions
  • Standardized form factor for compatibility with multiple systems

In conclusion, the DS1228S from Maxim Integrated is a top-tier memory solution that offers nonvolatile data retention, high capacity, fast access, and durability, making it an excellent choice for a wide range of critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
KOA Speer
Lowest to $0.0478
Texas Instruments
Lowest to $18.1235
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC / Diode Schottky 60 V 2A (DC) Surface Mount DO-214AC (SMA)
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess