The DS1233AZ5 is a cutting-edge power supply monitor chip designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient device is engineered to ensure the reliability and stability of electronic systems by monitoring their power supply conditions.
Key Features
- Voltage Monitoring: The DS1233AZ5 actively monitors the 5V power supply line, providing real-time surveillance to prevent system failures due to power issues.
- Reset Functionality: It features an automatic reset generation that triggers during power-up, power-down, and brownout conditions. This ensures the system resets to a known state in any of these scenarios.
- Precision Threshold: The device has a preset threshold accuracy of ±5% at +25°C, which guarantees precise monitoring and response actions.
- Low Power Consumption: With its minimal power requirements, the DS1233AZ5 contributes to the overall energy efficiency of the system it is integrated into.
- Compact Package: Available in a TO-92 package, it occupies minimal board space, making it suitable for space-constrained applications.
Applications
The DS1233AZ5 is versatile and can be used in a variety of applications where reliable power supply monitoring is critical. These include:
- Microprocessor/Microcontroller Systems
- Computers and Computer Peripherals
- Embedded Systems
- Industrial Equipment
- Telecommunication Systems
Quality and Reliability
Maxim Integrated's commitment to quality ensures that the DS1233AZ5 meets the highest standards of reliability. This product is built to perform consistently over a wide range of temperatures and operating conditions, making it an ideal choice for mission-critical applications where uptime is paramount.
Integrating the DS1233AZ5 into your system design will enhance system integrity, protect against data loss, and prevent hardware damage caused by unstable or inadequate power supply. Maxim Integrated provides comprehensive technical support and documentation to facilitate the integration and application of this device in your projects.