EN
  • EN
  • DE

DS1245W-100+

Part No DS1245W-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 100NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Access Time 100ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 080655-DS1245W-100+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1245W-100+ CAD Model

Description

Maxim Integrated DS1245W-100+ Nonvolatile SRAM

The DS1245W-100+ from Maxim Integrated is a robust, high-performance 1Mbit Nonvolatile SRAM designed to deliver both the convenience of SRAM and the data retention capabilities of nonvolatile memory. This innovative memory solution is ideally suited for a wide array of applications that require frequent or rapid data access but cannot risk data loss in the event of a power failure.

At the heart of the DS1245W-100+ is its 128k x 8 nonvolatile static RAM, which operates from a single 5V supply. The access time of 100ns makes this memory component exceptionally fast, ensuring that data can be written and retrieved with minimal delay, which is crucial for high-speed computing and real-time applications.

One of the standout features of the DS1245W-100+ is its integrated lithium energy source and control circuitry that constantly monitors V<sub>CC for an out-of-tolerance condition. When such a condition is detected, the lithium energy source is automatically switched on and write protection is unconditionally enabled to prevent data corruption. This automatic switch to nonvolatile mode ensures that the data is preserved for over 10 years, providing long-term reliability without the need for an external battery.

The device is packaged in a 32-pin EDIP (Extended DIP) or PowerCap Module (PCM), which provides a highly reliable direct surface mount or socketable data storage solution. The DS1245W-100+ also includes features such as industrial temperature range operation, making it suitable for use in environments with extreme temperature conditions.

For ease of implementation, the DS1245W-100+ is designed to be pin-compatible with JEDEC standard 128k x 8 SRAMs, allowing for straightforward integration into existing designs without the need for extensive hardware modifications. This compatibility, combined with its nonvolatility and high-speed operation, makes the DS1245W-100+ an excellent choice for critical data storage applications in telecommunications, industrial control systems, and other electronic products that require data integrity and reliability.

Whether you're developing mission-critical systems or simply need a dependable memory component, the Maxim Integrated DS1245W-100+ offers a compelling solution that bridges the gap between volatile and nonvolatile memory requirements.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA / 18-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $1.8459
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess