EN
  • EN
  • DE
  • IT

DS1267S-050+

Part No DS1267S-050+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50K 2CH 16SOIC / Digital Potentiometer 50kOhm 256POS Volatile Linear 16-Pin SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface Serial
Memory Type Volatile
Operating Supply Voltage 5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750 ppm/°C
Resistance - Wiper (Ohms) (Typ) 400
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772987-DS1267S-050+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1267
Introduction Date February 05, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1267S-050+ CAD Model

Description

Maxim Integrated DS1267S-050+ Digital Potentiometer

The DS1267S-050+ is a versatile digital potentiometer module designed by Maxim Integrated, renowned for their innovative and reliable semiconductor products. This digital potentiometer is a solid-state device that simulates the analog functionality of a traditional potentiometer, providing precise and reliable electronic adjustment and calibration through digital signals. It's a perfect solution for applications requiring a variable resistance that can be adjusted programmatically rather than manually.

Featuring a dual digital potentiometer with each potentiometer having a 256-position, the DS1267S-050+ offers a wide range of resistance adjustments from 50kΩ, making it incredibly flexible for a variety of uses. The device operates on a 5V power supply, which is common and convenient for integration with other electronic components and systems.

The DS1267S-050+ is housed in a robust surface-mount SO package, ensuring a compact footprint on the circuit board and making it suitable for space-constrained applications. Its serial interface is compatible with SPI™, QSPI™ (Queued Serial Peripheral Interface), MICROWIRE™, and DSP interface standards, which allows for easy integration into a wide array of digital systems. The nonvolatile memory (EEPROM) embedded in the device ensures that the last position of the potentiometers is saved even when the power is turned off, providing excellent design flexibility and convenience for system designers.

Applications for the DS1267S-050+ are diverse and include adjusting voltage, tuning filters, setting operational amplifier gains, controlling screen brightness, and many other scenarios where precise electronic adjustment is necessary. The digital nature of the device allows it to be controlled remotely, making it ideal for automated systems that require regular or situational adjustments.

Maxim Integrated's commitment to quality ensures that the DS1267S-050+ digital potentiometer is a reliable and durable choice for both industrial and consumer electronics markets. Whether you're designing complex audio equipment, fine-tuning a power supply, or developing sophisticated control systems, the DS1267S-050+ offers the performance and ease of use that modern electronics demand.

You May Also Be Interested in

Analog Devices Inc.
IC DGTL POT 256POS 50K SOT23-8
Lowest to $2.8027
Analog Devices Inc.
IC POT DGTL QUAD 50K 20TSSOP
Lowest to $10.6916
Analog Devices Inc.
IC POT DGTL QUAD 100K 20-TSSOP
Lowest to $11.9748
Analog Devices Inc.
IC POT DGTL 50K 256POS SOT23-8
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 256POS SOT23-8
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 10kOhm 64POS Volatile Automotive 8-Pin TSOT T/R
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP 10MSOP
Lowest to $2.7521
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $19.8134

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess