EN
  • EN
  • DE

DS1384G

Part No DS1384G
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029896-DS1384G
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1384G CAD Model

Description

Maxim Integrated DS1384G: Real-Time Clock with NV SRAM

The DS1384G is a versatile, full-featured real-time clock (RTC) module from Maxim Integrated, designed to provide precise timekeeping along with nonvolatile (NV) static RAM storage. This robust timekeeping solution is ideal for applications that require reliable time management and data retention even during power loss.

At the heart of the DS1384G is a highly accurate RTC, which maintains seconds, minutes, hours, day, date, month, and year information. The time is kept in both 24-hour and 12-hour formats with an AM/PM indicator, catering to a wide range of timekeeping preferences. The device also features a leap year compensation feature that is valid up to the year 2100, ensuring long-term accuracy without the need for manual adjustments.

One of the key features of the DS1384G is its integrated NV SRAM, which offers a secure and reliable storage space for critical data. This memory is preserved across power cycles thanks to an onboard lithium battery, thus ensuring data integrity and preventing data loss in the event of a power failure. The device also includes a power-fail detect circuit, which automatically switches to the battery supply when a power failure is detected, further safeguarding the stored data and time information.

The DS1384G provides a programmable alarm function that can be set to trigger on a specific second, minute, hour, day, or date. This feature is invaluable for scheduling tasks and reminders, making it a suitable choice for systems that require timely alerts or actions to be performed.

Communication with the DS1384G is facilitated through a simple, multiplexed byte-wide interface, allowing for easy integration into a variety of microprocessor-based systems. The device is housed in a 28-pin EDIP (Extended Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications.

In summary, the Maxim Integrated DS1384G is a reliable and feature-rich RTC module with the added benefit of NV SRAM, making it an excellent choice for applications such as data loggers, utility meters, and other systems where precise timekeeping and data retention are critical.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
ON Semiconductor
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess