EN
  • EN
  • DE

DS1501WN

Part No DS1501WN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Real Time Clock (RTC) IC Clock/Calendar 256B Parallel 28-DIP (0.600", 15.24mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name DS1501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 13
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869418-DS1501WN
Ultra Librarian 3D Model Ultra Librarian DS1501WN CAD Model

Description

Maxim Integrated DS1501WN Real-Time Clock

The DS1501WN from Maxim Integrated is a full-featured, Y2K-compliant real-time clock/calendar (RTC) with an integrated watchdog timer and a high-precision temperature-compensated crystal oscillator. This RTC is designed to provide a reliable timekeeping solution for a wide range of data-logging and time-sensitive applications within the computing, industrial, telecommunications, and consumer electronics markets.

Encased in a robust 28-pin Wide SOIC package, the DS1501WN is not only durable but also offers a compact footprint suitable for space-constrained designs. It operates over a wide voltage range of 4.5V to 5.5V and includes a long-life, rechargeable energy source that can maintain timekeeping and device configuration for up to 10 years in the absence of external power.

One of the standout features of the DS1501WN is its integrated watchdog timer, which can be programmed to reset an unresponsive system, thereby enhancing overall system reliability. The device also includes an alarm function, which can be set to trigger at specific times, and a programmable square wave output, enabling it to serve additional timing functions within a system.

The device's memory includes a serial real-time clock with 256 bytes of battery-backed NV SRAM, which allows for the storage of critical data that must be preserved during power loss events. The DS1501WN is fully accessible through a simple multiplexed byte-wide interface, making it easy to integrate and program within a variety of systems.

Additionally, the DS1501WN's temperature-compensated crystal oscillator ensures high accuracy timekeeping, compensating for the natural frequency drift that occurs in crystal oscillators due to temperature changes. This feature is particularly important for applications that require precise timekeeping over a range of environmental conditions.

Overall, the DS1501WN from Maxim Integrated provides a comprehensive solution for systems requiring an accurate, reliable, and feature-rich real-time clock. Its combination of durability, precision, and extended power-fail support makes it an ideal choice for mission-critical applications where time is of the essence.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7590 $64.5540
14+ $8.8279 $123.5906
21+ $8.5521 $179.5941
28+ $8.2762 $231.7336
37+ $8.0004 $296.0148
49+ $7.1727 $351.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess