EN
  • EN
  • DE

DS1553-100+

Part No DS1553-100+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 8KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 28-EDIP
Win Source Part Number 080672-DS1553-100+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1553-100+ CAD Model

Description

The DS1553-100+ is a high-precision, full-featured timekeeping RAM designed by Maxim Integrated that combines a binary counter and 64KB of nonvolatile static RAM. It is engineered to provide a complete solution for timekeeping and memory storage in a wide array of applications, including telecommunications, networking, industrial systems, and data-logging.

This versatile component is more than just a clock or memory chip; it integrates a real-time clock/calendar and a power-fail control circuit into a single package, ensuring that timekeeping and data retention are maintained even in the event of a power loss. The DS1553-100+ operates in a wide voltage range and features a long-life battery, which is included in the module to provide years of uninterrupted operation.

Key Features:

  • Real-Time Clock/Calendar: Tracks time in seconds, minutes, hours, days, date, month, and year, with leap-year compensation valid up to the year 2100.
  • Nonvolatile Memory: 64KB of static RAM preserves data with no power supply for over 10 years.
  • Automatic Power-Fail Chip Deactivation: When VCC falls below a certain threshold, the device automatically switches to battery backup mode, protecting the clock and RAM data.
  • Programmable Watchdog Timer: A safeguard feature that can be set to reset the system if the software becomes unresponsive.
  • Programmable Alarm: Can be set to trigger on a specific minute, hour, day, or date, providing versatile scheduling capabilities.
  • Industrial Temperature Range: Operates reliably in environments ranging from -40°C to +85°C.
  • Simple Integration: Encased in a 28-pin EDIP or surface-mount package, it is easy to integrate into existing designs.

The DS1553-100+ is a durable and reliable choice for systems that require accurate timekeeping and data integrity through power cycles. With its integrated battery backup and robust feature set, this product is an ideal selection for critical applications where maintaining accurate time and data is paramount.

Whether you are designing a new system or upgrading an existing one, the DS1553-100+ from Maxim Integrated provides the performance and reliability needed for your timekeeping and memory storage needs.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess