EN
  • EN
  • DE
  • IT

DS1554WP-120IND+

Part No DS1554WP-120IND+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / Real Time Clock Parallel 32Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timekeeper 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.97 V ~ 3.63 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 4mA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773037-DS1554WP-120IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1554
Introduction Date November 19, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1554WP-120IND+ CAD Model

Description

The DS1554WP-120IND+ is a robust, full-function real-time clock (RTC) with a nonvolatile (NV) RAM controller from Maxim Integrated. Designed for applications that require long-term data retention and precise timekeeping, it is an ideal component for industrial systems, servers, network infrastructure, and other embedded applications.

Key Features

  • Integrated Power-Fail Write-Protection: The device includes an automatic power-fail chip deselect and write-protection feature, ensuring data integrity during power loss.
  • Nonvolatile Timekeeping: Time is maintained in binary format, with the seconds, minutes, hours, day, date, month, and year stored in nonvolatile memory.
  • Watchdog Timer: A programmable watchdog timer is provided for system reset and recovery.
  • Large NV SRAM: The device features 512k NV SRAM, which retains data without a battery during power loss.
  • Industrial Temperature Range: It operates reliably across an industrial temperature range of -40°C to +85°C, making it suitable for challenging environments.
  • Surface-Mount Package: The DS1554WP-120IND+ is offered in a 34-Pin PowerCap Module (PCM), a surface-mount package that simplifies board design and manufacturing.

Applications

  • Industrial/Process Control
  • Telecommunications
  • Networking Equipment
  • Embedded Computing

Technical Specifications

The DS1554WP-120IND+ provides a multitude of technical features that ensure reliable and secure timekeeping and data storage:

  • RTC Accuracy: ±2 minutes/month at 25°C
  • Battery: Integrated lithium energy source
  • Memory: 512k x 8 nonvolatile SRAM
  • Interface: Multiplexed bus for direct connection to a microprocessor bus
  • Supply Voltage: 4.5V to 5.5V
  • Power Dissipation: Low power consumption

With its combination of durability, precision, and data security, the DS1554WP-120IND+ from Maxim Integrated is a top-tier choice for maintaining critical data and time in your systems.

You May Also Be Interested in

Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $4.4742
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $0.3339
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $94.7536
Maxim Integrated
MAX6901 3-WIRE SERIAL RTC
Lowest to $10.7524
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP
Lowest to $27.2989
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $21.0226
Maxim Integrated
IC RECORDER TEMP 8-BIT 24-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess