EN
  • EN
  • DE

DS1669-010

Part No DS1669-010
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253633-DS1669-010
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1669-010 CAD Model

Description

Maxim Integrated DS1669-010 Digital Potentiometer

The DS1669-010, from Maxim Integrated, is a versatile digital potentiometer that offers an innovative solution for digital resistance trimming and calibration in a wide array of applications. This digital potentiometer is designed to emulate the mechanical operation of a potentiometer and provides a reliable solid-state alternative to traditional analog potentiometers.

With a resistance value of 10kΩ, the DS1669-010 provides a user-adjustable range that allows for precise tuning of various circuit parameters, such as setting operational amplifier gain, adjusting voltage thresholds, or controlling audio levels. The device features a 3-wire serial interface that enables easy integration into microprocessor-based systems, giving designers the flexibility to adjust resistance values through software commands.

One of the key advantages of the DS1669-010 is its non-volatile memory (EEPROM), which allows the device to retain the last resistance setting even after power is removed. This ensures consistent performance and eliminates the need for recalibration at each power-up, making it ideal for applications where long-term reliability is crucial.

The DS1669-010 is available in a compact 8-pin DIP (Dual In-line Package) or SOP (Small Outline Package), which is suitable for both through-hole and surface-mount technology (SMT) board designs. Its wide operating voltage range from 4.5V to 5.5V allows for flexibility in various power supply scenarios, and its low power consumption makes it an excellent choice for battery-operated devices.

Applications for the DS1669-010 are diverse and include volume control in audio systems, LCD screen brightness adjustment, automotive electronics, industrial control systems, and precision calibration of sensors and instrumentation. Its robust design and digital interface make it a modern replacement for mechanical potentiometers, providing a more stable, accurate, and programmable solution for today's electronic designs.

In conclusion, the DS1669-010 digital potentiometer from Maxim Integrated is a highly adaptable component that melds the ease of digital control with the functionality of analog adjustment. Its precision, non-volatile memory, and ease of use make it an excellent choice for designers looking to add reliable and programmable resistance settings to their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess