EN
  • EN
  • DE

DS1682S+

Part No DS1682S+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Serial 10byte Clock/Calendar/Time/Temperature/Event Recorder/Alarm 8-Pin SOIC N Tube / IC RTC ELAPSED CNT I2C 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Elapsed Time Counter
Features Alarm, EEPROM
Memory Size 10B
Time Format Binary
Date Format Binary
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Timekeeping (Max) 4μA to 15μA @ 3V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 037607-DS1682S+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS1682
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS1682S+ CAD Model

Description

Maxim Integrated's DS1682S+ Total Elapsed Time Recorder

The DS1682S+ is a sophisticated integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This Total Elapsed Time Recorder (TETR) is an essential component for tracking and recording the accumulated operation time of electronic systems, making it especially valuable for warranty, maintenance, and asset tracking applications.

At the heart of the DS1682S+ lies a robust elapsed time counter (ETC) that ensures precise timekeeping. It is capable of recording up to 34 years of operation with a resolution of 1/256 second. The device integrates a crystal oscillator and an on-chip backup capacitor that maintains timekeeping in the event of a primary power failure, ensuring uninterrupted operation and data retention.

The DS1682S+ comes in a space-saving 8-pin SOIC package, which is suitable for surface-mount technology, allowing for efficient use of PCB real estate. The device operates over a wide temperature range from -40°C to +85°C, making it suitable for a variety of harsh environments. Its low power consumption is an additional benefit, making it ideal for portable and battery-powered applications.

One of the key features of the DS1682S+ is its nonvolatile (NV) event counter that logs the number of occurrences of a user-defined event, further enhancing its utility for monitoring system usage and performance. The device also provides a 64-byte NV user memory area, which can be used to store custom data such as model numbers, serial numbers, or other identification information.

For ease of integration, the DS1682S+ offers a simple I²C interface, allowing for straightforward communication with microcontrollers and other digital systems. This interface enables both the reading of the elapsed time and event count and the writing to the user memory area.

Maxim Integrated's DS1682S+ is a reliable and precise solution for any application requiring accurate time tracking and event counting. Its robust feature set and ease of use make it an excellent choice for designers looking to add time-recording functionality to their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5351 $67.6053
6+ $18.4903 $110.9418
9+ $17.9125 $161.2125
12+ $17.3347 $208.0164
15+ $16.7569 $251.3535
20+ $15.0234 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess