EN
  • EN
  • DE

DS1780E

Part No DS1780E
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC CPU PERIPHERAL MON 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Thermal Monitor, CPU Peripherals
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±12°C(Max)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type I²C/SMBus
Output Alarm No
Output Fan Yes
Supply Voltage (V) 2.8V ~ 5.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Part Number Series DS1780
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805113-DS1780E
Ultra Librarian 3D Model Ultra Librarian DS1780E CAD Model

Description

Maxim Integrated DS1780E: System Hardware Monitor

The Maxim Integrated DS1780E is a versatile and comprehensive system hardware monitor chip designed to track the health and stability of computer systems and servers. This integrated circuit is engineered to monitor critical parameters such as temperature, voltage, and fan speed, which are vital for ensuring the reliable operation of high-performance computing equipment.

One of the key features of the DS1780E is its ability to measure the temperature of the system using an internal temperature sensor, as well as two remote temperature sensors. This multi-point temperature monitoring allows for precise thermal management, which is crucial for maintaining optimal performance and preventing overheating in sensitive electronic components.

In addition to temperature monitoring, the DS1780E keeps a vigilant eye on power supply voltages. It can measure five different power supply voltages, ensuring that all system components are receiving the correct voltage levels. This capability is essential for detecting power anomalies that could lead to system instability or damage.

The DS1780E also incorporates a fan speed monitor that can control and report the operational status of up to four fans. This feature is indispensable for maintaining adequate airflow and cooling within the system, especially in environments where thermal load can vary significantly.

Communication with the DS1780E is facilitated through an industry-standard 2-wire serial interface, which allows for easy integration into existing system designs. The device is housed in a compact 16-pin QSOP package, making it suitable for space-constrained applications without compromising functionality.

Overall, the Maxim Integrated DS1780E is an essential tool for IT professionals and system integrators who need to ensure the stability and longevity of their computing infrastructure. With its robust monitoring capabilities and ease of integration, the DS1780E is a smart choice for anyone looking to safeguard their systems against the potential pitfalls of temperature fluctuations, power irregularities, and insufficient cooling.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Texas Instruments
Lowest to $23.4503
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2494 $51.7362
55+ $1.8457 $101.5135
84+ $1.7880 $150.1920
116+ $1.7304 $200.7264
150+ $1.6727 $250.9050
201+ $1.4996 $301.4196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess