EN
  • EN
  • DE

DS1842

Part No DS1842
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description 76V, APD, Bias Output Stage with Current Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1168998-DS1842
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1842 CAD Model

Description

The DS1842 from Maxim Integrated is a versatile, programmable current regulator and current monitor designed to offer a comprehensive solution for managing and monitoring power in a variety of applications. This integrated circuit (IC) is particularly well-suited for systems that require precise current regulation and monitoring, such as LED lighting, battery charging, and power management systems.

Key Features:

  • Programmable Current Regulation: The DS1842 allows users to program the current regulation set point through an external resistor or via a digital interface, providing flexibility for different power requirements.
  • High-Side Current Sensing: The device features high-side current sensing, which enables monitoring of the load current without disrupting the ground path, ensuring accurate current measurement and system stability.
  • Digital Interface: An I²C-compatible serial interface facilitates communication with microcontrollers or other digital systems, enabling digital programming and readback of the current set point and current monitor value.
  • Wide Operating Voltage Range: The DS1842 operates over a broad voltage range, accommodating various supply voltages and ensuring compatibility with a range of power sources.
  • Low Power Consumption: Designed with power efficiency in mind, the DS1842 consumes minimal power, making it ideal for battery-operated devices.
  • Multiple Package Options: Available in different package options, the DS1842 can be integrated into a variety of design layouts, offering flexibility in hardware design.

Applications:

  • LED Lighting Control
  • Battery Charging Systems
  • Power Supply Monitoring
  • Portable Electronic Devices
  • Industrial Control Systems

The Maxim Integrated DS1842 stands out as a reliable and adaptable component for designers looking to implement precise current control and monitoring in their systems. With its programmable features and low power consumption, the DS1842 ensures efficient and accurate power management, making it a valuable addition to any power-sensitive application.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess