The Maxim Integrated DS1870 is a sophisticated audio digital potentiometer designed to offer precise volume control in high-fidelity audio systems. This potent device integrates a logarithmic taper characteristic which is crucial for audio applications as it matches the human ear's response to volume changes. With the DS1870, users can expect a smooth and natural adjustment of sound levels, enhancing the overall listening experience.
Key Features
- High Resolution: The DS1870 provides 64-position log taper potentiometer which allows for fine volume adjustments.
- Nonvolatile Memory: It includes nonvolatile (EEPROM) memory to store settings, ensuring that the volume level is maintained even after power is cycled.
- Integrated Mute Function: A mute function is available and can be invoked through a simple digital command.
- Simple Interface: The device can be controlled via a 2-wire serial interface, making it easy to integrate into existing audio systems.
- Wide Operating Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, suitable for various applications.
- Compact Package: The DS1870 comes in a small 8-pin µSOP package, saving valuable board space in space-constrained designs.
Applications
The DS1870 is ideally suited for a range of audio applications, including:
- Home Theaters
- Professional Audio Equipment
- Automotive Audio Systems
- Hi-Fi Audio
Technical Specifications
With its precision logarithmic taper, the DS1870 mimics the logarithmic response of the human ear to volume changes. The potentiometer's resistance varies in a logarithmic progression, providing users with a more intuitive volume control. The device's nonvolatile memory ensures that your preferred settings are recalled every time the system is powered on, offering convenience and reliability.
For designers and audio enthusiasts looking for a robust and reliable digital potentiometer, the Maxim Integrated DS1870 stands out as an excellent choice, offering a blend of performance, ease of use, and integration in high-quality audio systems.