EN
  • EN
  • DE

DS1921Z-F5#

Part No DS1921Z-F5#
Manufacturer Maxim Integrated
Catalog Specialized
Description IBUTTON THERMOCHRON F5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Specialized
Mfr Maxim Integrated
Series iButton®
Package Bag
Product Status Active
Applications Temperature Logging
Memory Type NVSRAM (Non-Volatile SRAM)
Memory Size 512B, 2KB
Temperature Range - Operating -40°C ~ 85°C
Base Product Number DS1921
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 773182-DS1921Z-F5#
Ultra Librarian 3D Model Ultra Librarian DS1921Z-F5# CAD Model

Description

The DS1921Z-F5# is a highly versatile and durable temperature logger from Maxim Integrated, designed for a wide range of temperature monitoring applications. This compact device, part of the Thermochron iButton series, offers precise and reliable logging of temperature data, making it an essential tool for industries such as food and beverage, pharmaceuticals, agriculture, and any other sector where temperature control is critical.

Key Features

  • High Accuracy: The DS1921Z-F5# provides a temperature accuracy of ±1°C over the range of -30°C to +70°C, ensuring precise readings for critical applications.
  • Wide Temperature Range: This iButton device can measure temperatures from -40°C to +85°C, suitable for a variety of harsh environments.
  • Large Memory Capacity: With a memory capacity that can store up to 2048 temperature readings, the DS1921Z-F5# allows for extended logging intervals and long-term monitoring without the need for frequent data downloads.
  • Programmable Sampling Rate: Users can configure the sampling rate according to their specific needs, ranging from 1 minute to 255 minutes between readings.
  • Durable Design: Encased in a rugged stainless steel can, the iButton is water-resistant and highly durable, capable of withstanding harsh conditions and handling without damage.
  • Easy Integration: The DS1921Z-F5# communicates through a 1-Wire interface, allowing for easy integration with a host system and minimal wiring requirements.

Applications

The DS1921Z-F5# is ideal for various applications that require reliable temperature logging. Common uses include:

  • Monitoring temperature-sensitive goods during storage and transportation
  • Validating environmental conditions in laboratory experiments and clinical trials
  • Ensuring proper climate control in agricultural and food production facilities
  • Assessing HVAC system performance in buildings

With its combination of precision, durability, and ease of use, the Maxim Integrated DS1921Z-F5# Thermochron iButton is a valuable tool for any temperature-sensitive operation.

You May Also Be Interested in

Maxim Integrated
IBUTTON MEMORY 16KBit F5 / Memory iButton Serial Interface 2-Pin F5 MicroCan
Lowest to $44.0970
Maxim Integrated
Lowest to $4.3151
Maxim Integrated
IBUTTON EEPROM 32KBit F5
Lowest to $52.1367
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
Serial Number iButton
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 64KBit F5 / 64Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $24.8376
Maxim Integrated
IBUTTON MEMORY 64KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Lowest to $3.3429
Maxim Integrated
IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $8.9982

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.5354 $103.5354
2+ $100.1951 $200.3902
3+ $96.8548 $290.5644
4+ $86.8364 $347.3456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess