EN
  • EN
  • DE

DS2105Z

Part No DS2105Z
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC SCSI TERMINATOR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type SCSI, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 080702-DS2105Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2105Z CAD Model

Description

The Maxim Integrated DS2105Z is a state-of-the-art, high-precision integrated circuit designed for the most demanding of timekeeping applications. This robust component is an ideal choice for systems that require reliable time tracking, such as servers, networking equipment, and industrial machinery.

Key Features

  • Accurate Timekeeping: The DS2105Z offers unparalleled accuracy in timekeeping, ensuring that your systems remain synchronized with the official time, even in the event of a power failure.
  • Battery Backup: It includes an integrated battery input that maintains the time and date while the main power is off, providing long-term reliability.
  • Serial Interface: A simple serial interface allows for easy integration into existing designs, making setup and configuration a breeze.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS2105Z operates with minimal power draw, which is crucial for battery-dependent applications.
  • Wide Operating Temperature Range: It is built to perform reliably in a wide range of environmental conditions, ensuring consistent operation from -40°C to +85°C.

Applications

The DS2105Z is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Network hardware (routers, switches, bridges)
  • Industrial control systems
  • Data logging and storage systems
  • POS terminals

Technical Specifications

With its compact size and low power consumption, the DS2105Z is designed for easy integration into your existing hardware. The technical specifications include a wide voltage range, serial communication interface, and a battery-backup input for continuous timekeeping.

Conclusion

Maxim Integrated's DS2105Z is a reliable, high-precision integrated circuit that offers critical timekeeping features for systems where time accuracy is paramount. Its robust feature set and versatility make it an excellent choice for a wide range of applications, ensuring that your systems stay on track, all the time.

You May Also Be Interested in

California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $25.0254
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1115 $63.3450
70+ $1.7325 $121.2750
105+ $1.6784 $176.2320
145+ $1.6243 $235.5235
185+ $1.5701 $290.4685
250+ $1.4077 $351.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess