EN
  • EN
  • DE

DS21602SN+

Part No DS21602SN+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Rate Adapter 3.3V/5V 16-Pin SOIC W / IC ADAPT CLK RATE 3.3V/5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock Rate Adapter
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 8.192MHz
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 014751-DS21602SN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS21602
Introduction Date March 20, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS21602SN+ CAD Model

Description

The DS21602SN+ from Maxim Integrated is a high-performance, multi-feature network synchronizer designed to meet the stringent requirements of communication infrastructure. This versatile device is engineered to provide synchronized clock management for telecom and networking equipment, ensuring reliable and consistent data transmission.

Key Features

  • Dual Redundant Clock Inputs: The DS21602SN+ features two independent clock inputs for redundancy, enhancing system reliability and uptime by allowing seamless switching between clock sources in the event of a failure.
  • Flexible Clock Outputs: Multiple configurable clock outputs are available, providing versatility for various applications and allowing integration with a wide range of network equipment.
  • Low Jitter Performance: Engineered to maintain signal integrity, the DS21602SN+ offers low jitter performance crucial for high-speed data communications and minimizing signal degradation.
  • Integrated PLL Circuitry: The device includes Phase-Locked Loop (PLL) circuitry, enabling it to lock onto an input clock signal and generate a stable, synchronized output.
  • Robust Failover Mechanism: The DS21602SN+ incorporates a robust failover mechanism, ensuring continuous operation by automatically switching to a backup clock source if the primary input fails.

Applications

The DS21602SN+ is ideally suited for deployment in a variety of communication systems, including:

  • Telecom switching and transmission systems
  • Wireless base stations and controllers
  • Network routers and switches
  • Enterprise networking equipment
  • Data center infrastructure

Technical Specifications

The DS21602SN+ is available in a 16-pin SOIC package and operates over a temperature range of -40°C to +85°C. It requires a single 3.3V power supply for operation and is designed to be easily integrated into existing systems with minimal additional components.

For designers and engineers looking for a reliable network synchronization solution, the DS21602SN+ from Maxim Integrated offers an optimal blend of performance, flexibility, and robustness, ensuring the continuous, synchronized operation of critical network infrastructure.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess