EN
  • EN
  • DE

DS2165Q

Part No DS2165Q
Manufacturer Maxim Integrated
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROC ADPCM 16/24/32K 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type ADPCM
Clock Rate 10MHz
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 125313-DS2165Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2165Q CAD Model

Description

Maxim Integrated's DS2165Q T1/J1 Single-Chip Transceiver

The DS2165Q from Maxim Integrated is a highly integrated single-chip transceiver designed specifically for T1 and J1 telecommunication interfaces. This advanced transceiver combines a wealth of features and technology to provide a reliable and efficient solution for communication systems requiring T1 or J1 line connectivity. The DS2165Q is engineered to meet the stringent demands of complex telecom infrastructures, making it an ideal choice for network equipment, digital cross connects, and T1 multiplexers.

Key Features:

  • Integrated Line Interface: The DS2165Q includes a complete line interface unit for T1 and J1 lines, negating the need for separate line interface components. This integration simplifies design and reduces the overall bill of materials.
  • Flexible Clocking Options: The device supports a variety of clocking modes, including internal, loop, and external clocking, to accommodate diverse system requirements and enhance interoperability with other network components.
  • Robust Framing Capabilities: It offers support for D4, ESF, and SF framing formats, providing versatility in different network environments and ensuring compatibility with a wide range of communication protocols.
  • Performance Monitoring: Onboard performance monitoring features enable the detection of various line conditions such as bipolar violations, excessive zeros, and frame bit errors, which aids in maintaining optimal network performance and reliability.
  • Easy Configuration: Configuration and control of the DS2165Q can be achieved through a parallel microprocessor interface, facilitating straightforward integration into system designs.

Applications:

With its robust feature set and integration, the DS2165Q is perfectly suited for a variety of applications within the telecommunications industry, including:

  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • T1/J1 Multiplexers
  • Digital Loop Carrier Systems
  • Telecom Switching Equipment

The DS2165Q exemplifies Maxim Integrated's commitment to delivering high-performance, reliable components for the telecommunications sector. Its comprehensive functionality and ease of use make it a top choice for designers and engineers looking to enhance their T1/J1 line interface capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess