EN
  • EN
  • DE
  • IT

DS2182QT&R

Part No DS2182QT&R
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Framer T1 5V 28-Pin PLCC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Packaging Tape & Reel
Win Source Part Number 1000186-DS2182QT&R
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS2182QT&R CAD Model

Description

The DS2182QT&R is a high-performance, feature-rich T1 single-chip transceiver from Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This integrated circuit is designed to meet the stringent requirements of T1 data communication and telecommunication applications, providing a comprehensive solution for system designers.

The DS2182QT&R offers a complete physical layer interface for T1 transmission over twisted-pair copper wire. It complies with the ANSI T1.403, AT&T TR 62411, and ITU-T G.703 standards, ensuring compatibility with existing and future network infrastructure. The device integrates line driver, receiver, and framing functions, significantly reducing the complexity of T1 interface design and helping to minimize system costs.

Key features of the DS2182QT&R include its crystal-less jitter attenuator, which eliminates the need for an external crystal oscillator and reduces board space requirements. The device also boasts a low-power consumption profile, making it suitable for energy-sensitive applications. Additionally, the transceiver's on-chip adaptive equalizer and loss-of-signal detector ensure reliable data transmission even in challenging signal conditions.

The DS2182QT&R supports both D4 and ESF framing formats, as well as B8ZS and AMI line coding, providing the flexibility needed to address various system requirements. Its small form factor, available in a compact QFN package, makes it an excellent choice for space-constrained applications.

For ease of integration, the transceiver is equipped with a serial port interface for microprocessor communication. This allows for straightforward access to configuration settings and status information. Furthermore, the DS2182QT&R includes built-in test features such as loopback modes and a pseudo-random binary sequence (PRBS) generator and detector, facilitating system testing and diagnostics.

Maxim Integrated's commitment to quality and reliability is reflected in the DS2182QT&R, making it a trusted solution for telecommunications equipment manufacturers, network infrastructure providers, and system integrators looking for a high-performance T1 transceiver.

You May Also Be Interested in

TDK Corporation
Lowest to $6.1935
Sumida America Components Inc.
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AA / Diode Schottky 60 V 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micronas GmbH
Micronas QFP128
Need more? Email Us
Qualcomm
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess