EN
  • EN
  • DE

DS2194

Part No DS2194
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE TCBGA / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number DS2194
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112326-DS2194
Ultra Librarian 3D Model Ultra Librarian DS2194 CAD Model

Description

The DS2194 T1/E1/J1 Single-Chip Transceivers from Maxim Integrated are highly integrated solutions designed for communication applications that require robust and reliable T1, E1, or J1 interfaces. These transceivers combine multiple functions into a single chip, simplifying design, reducing board space, and minimizing power consumption.

Key Features:

  • Multi-Standard Support: The DS2194 supports T1, E1, and J1 standards, making it a versatile choice for telecommunications equipment manufacturers who need a single part that can handle different regional standards.
  • Integrated Line Interface: The transceiver includes a complete line interface unit (LIU) for direct connection to a transformer or line, eliminating the need for external LIU components.
  • On-Chip Jitter Attenuator: An on-chip jitter attenuator helps to ensure signal integrity by reducing the effects of jitter on the received data stream.
  • Fractional T1/E1/J1 Facility: The DS2194 can be configured to support fractional T1/E1/J1 services, allowing for flexible bandwidth allocation.
  • Programmable: The chip features a microprocessor interface with a serial port for easy programming and customization to specific application requirements.

Applications:

  • Digital Loop Carriers
  • Wireless Base Station Controllers
  • Channel Banks
  • PBX Systems
  • Integrated Access Devices

The DS2194 is an ideal choice for system designers looking for a T1/E1/J1 transceiver that combines performance, flexibility, and ease of use. Maxim Integrated's commitment to quality ensures that the DS2194 delivers reliable performance in a wide range of telecommunications environments. Whether it's for voice, data, or signaling applications, the DS2194 provides a cost-effective and efficient solution for managing T1, E1, or J1 communications.

For detailed technical specifications, application notes, and support documentation, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.2438 $137.2438
2+ $132.6690 $265.3380
3+ $118.9446 $356.8338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess