EN
  • EN
  • DE

DS21T05Z+

Part No DS21T05Z+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 253872-DS21T05Z+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21T05Z+ CAD Model

Description

The DS21T05Z+ from Maxim Integrated is a sophisticated, high-performance silicon oscillator designed to provide a reliable clock signal for a wide range of applications. This precision timing component is part of Maxim's extensive portfolio of integrated circuits that cater to the needs of modern electronic systems.

Key Features

  • Frequency Range: The DS21T05Z+ offers a versatile frequency range that is suitable for various applications, ensuring compatibility with a multitude of design requirements.
  • Stability: High stability under varying conditions is a hallmark of this device, making it an ideal choice for systems that require consistent performance over temperature and voltage changes.
  • Voltage Supply: It operates at a nominal supply voltage, providing flexibility in power-sensitive designs and ensuring easy integration into a wide array of electronic systems.
  • Form Factor: The device comes in a compact package, allowing for efficient use of board space without sacrificing functionality or performance.
  • Output Type: The DS21T05Z+ features a robust output that can drive various loads, ensuring signal integrity across connections and interfaces.

Applications

The DS21T05Z+ is designed to serve in diverse applications, ranging from consumer electronics to industrial systems. Its precision and reliability make it an excellent choice for:

  • Telecommunication systems
  • Portable and battery-powered devices
  • Embedded systems
  • Microcontroller clock generation
  • Networking equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS21T05Z+ is no exception. Manufactured to stringent standards, this silicon oscillator is designed to meet the high-reliability requirements of modern electronic systems. With its robust design and proven performance, the DS21T05Z+ is a reliable choice for designers looking to enhance the stability and functionality of their applications.

You May Also Be Interested in

Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,597 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess