EN
  • EN
  • DE

DS21T07S

Part No DS21T07S
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137037-DS21T07S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21T07S CAD Model

Description

The DS21T07S from Maxim Integrated is a highly integrated serial timekeeping chip designed to provide a comprehensive solution for timekeeping functions in a wide range of applications. This chip features a built-in real-time clock/calendar and a high-precision temperature-compensated crystal oscillator (TCXO) to ensure accurate timekeeping over a broad temperature range.

Key Features

  • Real-Time Clock/Calendar: Tracks time with seconds, minutes, hours, days, date, month, and year information. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year.
  • Serial Interface: The device communicates with microcontrollers or other systems via a simple serial interface, which can be configured for SPI or I²C protocols, providing flexibility and ease of integration.
  • Integrated Crystal: The inclusion of a temperature-compensated crystal oscillator ensures high accuracy and stable timekeeping, a critical feature for applications where precision is paramount.
  • Battery Backup Input: A dedicated battery input pin supports a backup power supply, allowing the timekeeping function to continue uninterrupted during main power failures.
  • Programmable Alarm: An integrated programmable alarm can be set to trigger on a specific date, day of the week, or time, providing versatile scheduling capabilities.
  • Low Power Consumption: Designed for energy efficiency, the DS21T07S is suitable for battery-powered applications, ensuring minimal impact on the overall power budget.

Applications

The DS21T07S is ideal for a variety of applications that require reliable timekeeping. These include:

  • Industrial systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Networking equipment
  • Portable medical devices

With its robust feature set and Maxim Integrated's reputation for quality, the DS21T07S is the go-to solution for designers seeking a reliable and accurate timekeeping component. Its small footprint and serial connectivity make it an excellent choice for modern, compact electronic systems.

You May Also Be Interested in

Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4248 $61.9472
32+ $3.6313 $116.2016
50+ $3.5181 $175.9050
68+ $3.4038 $231.4584
88+ $3.2906 $289.5728
118+ $2.9499 $348.0882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess