EN
  • EN
  • DE

DS2401AZ-001-272+T

Part No DS2401AZ-001-272+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SECURE AUTHENTICATOR SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number DS2401
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 737960-DS2401AZ-001-272+T
Ultra Librarian 3D Model Ultra Librarian DS2401AZ-001-272+T CAD Model

Description

Maxim Integrated DS2401AZ-001-272+T Silicon Serial Number

The DS2401AZ-001-272+T from Maxim Integrated is a compact, high-quality silicon serial number IC that provides a unique identity to your hardware. This device is part of the renowned Maxim 1-Wire® family and is designed to provide a cost-effective method for secure identification and authentication of components in a system.

Each DS2401AZ-001-272+T chip contains a globally unique 64-bit serial number, which is factory-lasered into the chip during its manufacturing process. This ensures that no two chips share the same number, providing a reliable and unclonable identity for each piece of hardware it is attached to. The uniqueness of each serial number is a key feature for applications that require strict access control, asset management, and supply chain integrity.

The device operates over a wide voltage range of 2.8V to 6.0V and is encapsulated in a compact TO-92 package, making it suitable for various applications, including embedded systems, consumer electronics, and industrial equipment. The TO-92 package is known for its ease of handling and soldering, which simplifies the integration process for manufacturers.

With its 1-Wire interface, the DS2401AZ-001-272+T allows for simple and low-cost communication. Only a single data line, plus ground, is required for communication with the host controller, minimizing the wiring complexity and allowing for easy integration into existing designs. This interface also enables the device to derive power directly from the data line ("parasite power"), eliminating the need for an external power supply and further reducing the overall system cost.

In summary, Maxim Integrated's DS2401AZ-001-272+T is a versatile and secure solution for providing a unique identity to electronic devices. Its robust construction, global uniqueness, and easy-to-use 1-Wire interface make it an excellent choice for a wide range of applications in need of hardware identification and authentication.

For further information and specifications, please refer to the Maxim Integrated official datasheets and product documentation available on their website.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess