EN
  • EN
  • DE

DS28C16EVKIT#

Part No DS28C16EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DS28C16 EVALUATION SYSTEM / DS28C16 Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Utilized IC / Part DS28C16
Supplied Contents Board(s)
Base Product Number DS28C16
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348453-DS28C16EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28C16EVKIT# CAD Model

Description

    

The DS28C16EVKIT# from Maxim Integrated is an advanced evaluation kit designed to provide a comprehensive platform for the development and testing of secure authentication applications. This evaluation kit is centered around the DS28C16, a robust secure authenticator IC that integrates a multitude of features to ensure the security of your design.

    

Key Features:

  
        
  • Secure Authentication: The DS28C16 secure authenticator IC at the heart of the kit provides a high level of security with its built-in asymmetric ECDSA (Elliptic Curve Digital Signature Algorithm) engine, ensuring secure challenge and response authentication processes.
  •     
  • Robust Encryption: The device features SHA-256 hashing for robust encryption, making it ideal for protecting sensitive data and preventing unauthorized access.
  •     
  • User Memory: It offers 16KB of secured EEPROM user memory, which is partitioned and can be individually set with different access rights, providing flexibility in managing data protection.
  •     
  • Easy-to-Use Interface: The evaluation kit includes a high-quality PCB with a DS28C16 device and a USB interface for easy connection to a PC. This simplifies the development process, allowing for quick testing and prototyping.
  •     
  • Comprehensive Software Support: Maxim Integrated provides a full suite of software tools to support the DS28C16EVKIT#, including example code and detailed documentation to help accelerate the development process.
  •   
  

Applications:

  

The DS28C16EVKIT# is suitable for a wide range of applications that require secure authentication and data protection. This includes but is not limited to medical devices, IoT devices, accessory and peripheral authentication, and secure management of intellectual property.

  

Getting Started:

  

Setting up the DS28C16EVKIT# is straightforward. The evaluation kit comes with all the necessary hardware and software to begin development. Users can quickly connect the kit to a PC, install the provided software, and start experimenting with the features of the DS28C16 secure authenticator. With its user-friendly design and comprehensive support, the DS28C16EVKIT# is an excellent choice for engineers and developers looking to enhance the security of their products.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess