EN
  • EN
  • DE
  • IT

DS28E02Q-W01+8T

Part No DS28E02Q-W01+8T
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056173-DS28E02Q-W01+8T
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28E02Q-W01+8T CAD Model

Description

The DS28E02Q-W01+8T from Maxim Integrated is a robust secure authentication chip designed to provide a high level of security for a wide range of applications. This chip is part of the secure authenticator series, which utilizes Maxim's expertise in security to protect against counterfeiting, unauthorized usage, and other threats.

Key Features

  • Secure Memory: The device includes 1024 bits of secured EEPROM memory partitioned into four pages, providing ample space for storage of sensitive data such as cryptographic keys, manufacturing data, or device configuration settings.
  • Challenge-Response Authentication: The DS28E02Q-W01+8T employs a challenge-response scheme based on a SHA-256 hash algorithm, ensuring that only authorized devices can access the system and data.
  • Unique 64-Bit Serial Number: Each chip comes with a factory-programmed 64-bit serial number that cannot be altered, providing a unique identity for each device.
  • High-Security Features: The product includes additional security measures such as write protection, secure page locking, and a decrement-only counter to prevent tampering and unauthorized access.
  • 1-Wire Interface: The device operates on a single contact serial interface, which simplifies system integration and reduces the complexity and cost of the associated hardware.

Applications

The DS28E02Q-W01+8T is suitable for a variety of applications that require secure data storage and authentication. These include:

  • Accessory and peripheral authentication
  • Medical device authentication and calibration
  • Secure data storage and management
  • Supply chain integrity and brand protection

Technical Specifications

The device is specified for operation over the standard -40°C to +85°C temperature range. It is available in a compact 6-pin TSOC package, making it ideal for space-constrained applications.

Maxim Integrated's commitment to quality and reliability is evident in the DS28E02Q-W01+8T, which is designed to meet the high standards required for secure systems. This secure authentication chip is a testament to Maxim's leadership in providing advanced security solutions for modern electronic systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0653
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us
TDK Corporation
Lowest to $6.1935
Intersil Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Micronas GmbH
Need more? Email Us
Intersil
CD40116E Harris
Need more? Email Us
Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,389.1931
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess