EN
  • EN
  • DE

DS3154NCA2

Part No DS3154NCA2
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description DS3154 QUAD DS3/E3/STS-1 LIU / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface DS3, E3, STS-1
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 400mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1227215-DS3154NCA2
Ultra Librarian 3D Model Ultra Librarian DS3154NCA2 CAD Model

Description

DS3154NCA2 - Maxim Integrated

The DS3154NCA2 is a highly integrated, single-chip solution designed by Maxim Integrated for telecommunications applications that require T1, E1, J1, and serial data transmission. This versatile chip is part of Maxim's extensive line of telecommunications products, offering robust features that cater to the needs of network equipment, transmission systems, and telecommunication service providers.

Key Features:

  • Multi-Protocol Support: The DS3154NCA2 supports T1, E1, and J1 interfaces, which allows for flexible deployment in various geographic regions and systems.
  • Integrated Jitter Attenuator: The on-chip jitter attenuator helps to ensure signal integrity, reducing the effects of transmission jitter in the data stream.
  • High-Level Integration: The device integrates transceivers, framers, and line interface units for all three protocols, which simplifies design and saves board space.
  • Programmable: It offers programmable features such as line build-out (LBO), pulse shape, and receiver sensitivity, allowing customization for specific applications.
  • Single +3.3V Power Supply: The DS3154NCA2 operates on a single +3.3V power supply, which helps to minimize power consumption and system costs.
  • Robust Diagnostics: Built-in diagnostic capabilities including loopbacks and performance monitoring make it easier to identify and troubleshoot issues.

Applications:

  • Digital Loop Carriers (DLC)
  • Wireless Base Station Controllers
  • Channel Service Units (CSUs)
  • Data Terminal Equipment (DTE)
  • Network Interface Units (NIUs)
  • Multiplexers and Routers

The DS3154NCA2 from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable solutions for the telecommunications industry. With its comprehensive feature set and adaptability to multiple protocols, this product is ideal for manufacturers looking to streamline their designs and ensure exceptional performance in their telecommunications equipment.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess