EN
  • EN
  • DE

DS32506N#

Part No DS32506N#
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC LIU DS3/E3/STS-1 484-BGA / Line Interface Unit 44.736Mbps DS3/E3/STS-1 Parallel 484-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Function Line Interface Unit (LIU)
Interface LIU
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 484-BGA
Manufacturer Package 484-BGA (23x23)
Win Source Part Number 773294-DS32506N#
Popularity Medium
Supply and Demand Status Limited
Family Name DS32506N#
Introduction Date June 29, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS32506N# CAD Model

Description

The DS32506N# is a state-of-the-art, high-speed differential multiplexer from Maxim Integrated, designed to deliver exceptional performance and reliability for a wide range of applications. This advanced component is engineered to provide high-bandwidth data switching capabilities, making it an ideal choice for communication systems, data acquisition, and test equipment that require precise signal routing.

Key Features

  • High-Speed Operation: The DS32506N# offers fast switching speeds, ensuring minimal signal delay and high-throughput data handling for critical applications.
  • Differential Signaling: With differential signaling technology, the device provides improved noise immunity and signal integrity, which is essential for maintaining data fidelity over long distances and in electrically noisy environments.
  • Low Crosstalk: Designed with low crosstalk characteristics, this multiplexer minimizes interference between channels, preserving signal clarity and reducing the likelihood of data errors.
  • Multiple Channels: The DS32506N# features multiple channels, offering flexibility in routing various signal types through a single device, thereby simplifying system design and saving board space.
  • Robust ESD Protection: To ensure durability and long-term performance, the device includes robust electrostatic discharge (ESD) protection, safeguarding against damage from static electricity and other transient voltage events.

Applications

The versatility of the DS32506N# makes it suitable for a variety of applications, including:

  • High-speed data communications
  • Networking equipment
  • Signal routing in test and measurement systems
  • High-performance computing
  • Industrial control systems

Technical Specifications

Maxim Integrated's DS32506N# boasts a comprehensive set of technical specifications that ensure it meets the rigorous demands of modern electronic systems. It operates over a wide temperature range, supports various supply voltages, and complies with industry standards for compatibility and interoperability.

For detailed technical data, designers and engineers are encouraged to consult the DS32506N# datasheet, which provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes for successful integration into projects.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
MaxLinear Inc
IC
Lowest to $11.1429

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess