EN
  • EN
  • DE

DS3644B+

Part No DS3644B+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description 1KB SECURE MEMORY WITH PROGRAMMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series DeepCover®
Package Tray
Product Status Active
Programmable Not Verified
Applications Security
Program Memory Type SRAM
RAM Size 1K x 8
Interface I2C
Mounting Type Surface Mount
Package / Case 49-LFBGA, CSPBGA
Supplier Device Package 49-CSBGA (7x7)
Base Product Number DS3644
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 869573-DS3644B+
Ultra Librarian 3D Model Ultra Librarian DS3644B+ CAD Model

Description

Maxim Integrated's DS3644B+: High-Security Encryption and Authentication IC

The DS3644B+ is a robust cryptographic solution from Maxim Integrated, designed to provide unparalleled security for sensitive data. This advanced integrated circuit (IC) is part of Maxim's DeepCover® embedded security solutions that offer a range of features to safeguard against physical tampering, reverse engineering, and other malicious attacks. The DS3644B+ is an ideal choice for applications where the integrity and confidentiality of information are of utmost importance.

Key Features

  • Advanced Cryptography: The DS3644B+ is equipped with a high-security, symmetric-key, block cipher algorithm for secure data encryption and decryption.
  • Secure Authentication: It provides secure challenge and response authentication functionality, ensuring that only authorized devices and users can access the protected data.
  • Tamper Detection: The device includes multiple tamper detection inputs to protect against physical attacks and environmental threats such as voltage and temperature variations.
  • Secure Memory: With integrated secure EEPROM, the DS3644B+ offers secure storage for cryptographic keys, device configurations, and user data.
  • High Reliability: The IC is designed to operate reliably over a wide temperature range, making it suitable for harsh environments.

Applications

The versatility of the DS3644B+ allows it to be used in a variety of applications where security is paramount. These include:

  • Financial Systems
  • Secure Data Storage
  • Point-of-Sale Terminals
  • Secure Communications Devices
  • Identity Verification Systems

Technical Specifications

The DS3644B+ operates on a supply voltage range of 3.0V to 3.6V and is available in a compact, 14-pin TSSOP package. It supports a wide operating temperature range from -40°C to +85°C, ensuring reliability and performance under varying conditions. The device also includes a real-time clock (RTC) for timestamping and time-sensitive operations.

Maxim Integrated's commitment to security is reflected in the DS3644B+, making it an excellent choice for developers and manufacturers looking to integrate high-level security features into their products. With the DS3644B+, you can rest assured that your application is safeguarded against a wide range of potential security threats.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess