EN
  • EN
  • DE

DS3904U-020+T&R

Part No DS3904U-020+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT NV TRIPLE 128POS 8-USOP / Digital Potentiometer 20kOhm 128POS Non-Volatile Linear 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 3
Number of Taps 128
Resistance (Ohms) 20k
Supply Voltage - Operating 2.7 V to 5.5 V
Features Selectable Address
Temperature Coefficient (Typ) 123 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 120342-DS3904U-020+T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS3904
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS3904U-020+T&R CAD Model

Description

Maxim Integrated's DS3904U-020+T&R Digital Potentiometer

The DS3904U-020+T&R is a highly versatile digital potentiometer brought to you by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This digital potentiometer is designed to deliver precision and flexibility, making it an excellent choice for a wide range of applications that require variable resistance settings. The device is particularly suitable for applications such as adjustable power supplies, gain control, offset adjustment, and tuning and calibration in consumer electronics, automotive, and industrial systems.

Featuring a triple-potentiometer configuration, the DS3904U-020+T&R offers three independently programmable potentiometers in one compact package. Each potentiometer can be adjusted via a 2-wire serial interface, which allows for easy integration into existing digital systems. The device operates over a wide voltage range of 2.7V to 5.5V, making it compatible with both 3V and 5V systems.

With a resolution of 64 positions, users can achieve fine-tuning of resistance values for precise control over their applications. The DS3904U-020+T&R also boasts non-volatile (NV) memory that retains the potentiometer settings even when the power is turned off, ensuring consistent performance and enabling the device to remember its last position upon the next power-up.

The digital potentiometer comes in a compact 14-pin TSSOP package, allowing for space-saving designs in tight PCB layouts. Furthermore, the "T&R" suffix indicates that this product is supplied in tape and reel packaging, which is ideal for automated assembly processes, facilitating mass production and reducing manual handling.

Maxim Integrated's commitment to quality and reliability is reflected in the DS3904U-020+T&R digital potentiometer. It is designed to meet the stringent requirements of modern electronic systems, offering a reliable and user-friendly solution for designers looking to incorporate digital potentiometers into their projects.

Whether you're an engineer working on the next innovative project or a hobbyist looking to add a touch of precision to your designs, the DS3904U-020+T&R from Maxim Integrated is an excellent choice that combines performance, ease of use, and integration flexibility.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9326 $57.9780
65+ $1.5857 $103.0705
100+ $1.5362 $153.6200
135+ $1.4866 $200.6910
175+ $1.4371 $251.4925
235+ $1.2884 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess