EN
  • EN
  • DE

DS5002FP-16

Part No DS5002FP-16
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT NVSRAM 80QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size External
Program Memory Type NVSRAM
Data RAM Size 128K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 80-QFP (14x20)
Win Source Part Number 203418-DS5002FP-16
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS5002FP-16 CAD Model

Description

Maxim Integrated DS5002FP-16 Secure Microcontroller

The DS5002FP-16 is a highly secure microcontroller designed by Maxim Integrated, offering a robust solution for applications requiring stringent security measures. This versatile microcontroller integrates memory protection, tamper detection, and secure data storage, making it an ideal choice for financial systems, access control, and other security-sensitive applications.

Key Features:

  • High-Speed 16-bit CPU: The DS5002FP-16 boasts a 16-bit microprocessor that delivers efficient processing capabilities, ensuring swift data handling and control.
  • Flexible Memory Architecture: With its unique partitioning into data, program, and user memory, this microcontroller offers a flexible approach to memory management, adapting to various application requirements.
  • Secure Nonvolatile SRAM: The device includes a secure, nonvolatile SRAM, allowing for the retention of sensitive data even in the event of a power failure, without the need for an external battery.
  • Software Security: Featuring a comprehensive set of software security mechanisms, including encryption and a memory protection unit, the DS5002FP-16 ensures that your application's code and data remain secure against unauthorized access.
  • Programmable Watchdog Timer: A programmable watchdog timer is incorporated to monitor system integrity, offering an additional layer of protection by resetting the system in case of software anomalies or malfunctions.
  • Real-Time Clock: The built-in real-time clock (RTC) provides timekeeping functionality, which is essential for time-sensitive operations and logging events with a timestamp.
  • Power-Fail Reset: The power-fail reset feature ensures reliable operation by initiating a system reset in the event of an unexpected drop in power supply, thus protecting the system from data corruption.
  • Serial Communication Ports: Multiple serial communication ports enable the DS5002FP-16 to interface with other devices, facilitating data transfer and peripheral control.

The DS5002FP-16 is a testament to Maxim Integrated's commitment to providing secure and reliable integrated solutions. Its combination of speed, flexibility, and security features makes it a top choice for designers looking to build systems with a high level of protection against both physical and logical threats.

Applications:

Due to its secure architecture, the DS5002FP-16 is well-suited for a variety of applications, including but not limited to:

  • Point-of-Sale (POS) Terminals
  • Secure Data Storage
  • Access Control Systems
  • Smart Cards

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4041 $58.2123
7+ $15.9213 $111.4491
10+ $15.4238 $154.2380
14+ $14.9262 $208.9668
18+ $14.4287 $259.7166
24+ $12.9361 $310.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess