EN
  • EN
  • DE

DS8113-JNG+

Part No DS8113-JNG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SMART CARD 28TSSOP / Smart Card Interface 20MHz 3.3V/5V 700mW 28-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Smart Card
Interface Analog
Operating Supply Voltage 2.7 V ~ 6 V
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Mounting SMD
Win Source Part Number 773347-DS8113-JNG+
Popularity Medium
Supply and Demand Status Limited
Family Name DS8113
Introduction Date January 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS8113-JNG+ CAD Model

Description

The Maxim Integrated DS8113-JNG+ is a state-of-the-art smart card interface designed to provide a reliable and secure communication link between smart cards and host systems. This advanced interface is fully compliant with ISO 7816 and EMV (Europay, MasterCard, and Visa) standards, ensuring compatibility with a wide range of applications including banking, telecommunications, and secure access control.

Key Features

  • Multi-protocol Support: The DS8113-JNG+ supports T=0, T=1, and I2C communication protocols, making it versatile for various smart card applications.
  • Integrated Protection: It comes with built-in protection features such as short-circuit and thermal shutdown to ensure the safety and longevity of both the smart card and the interface.
  • Programmable Current Limiting: The device allows for programmable current limits to match the requirements of different smart cards, preventing damage due to overcurrent conditions.
  • Low-Power Operation: Designed for energy efficiency, the DS8113-JNG+ operates with low power consumption, making it suitable for battery-powered devices.
  • High Durability: The product is designed for high-durability applications, capable of withstanding the rigors of frequent card insertion and removal.

Applications

The DS8113-JNG+ is ideal for a variety of secure transactions and authentication tasks. It is widely used in:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Healthcare communication systems

Technical Specifications

With an operating temperature range of -40°C to +85°C, the DS8113-JNG+ is robust enough to function in extreme environments. It supports a supply voltage range of 2.7V to 5.5V, accommodating various power supply standards. Its small 28-pin TSSOP package allows for compact PCB design and integration into space-constrained systems.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS8113-JNG+ is no exception. It is manufactured to the highest standards to ensure reliable performance and is backed by Maxim Integrated's rigorous testing and validation processes.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess