EN
  • EN
  • DE

DS87C520-MNL+

Part No DS87C520-MNL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description DS87C520 Series 16 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - DIP-40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 33 µs
Case / Package PDIP
Core Architecture 8051
Data Bus Width 8 b
Frequency 33 MHz
Height 4.06 mm
Interface EBI/EMI, UART, USART
Lead Free Lead Free
Length 52.96 mm
Max Frequency 33 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Memory Type EPROM, OTP
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of I/Os 32
Number of Pins 40
Number of Programmable I/O 32
Number of Timers/Counters 3
Number of UART Channels 1
Operating Supply Voltage 5 V
Oscillator Type External
Packaging Bulk
Peripherals WDT
Radiation Hardening No
RAM Size 1 kB
REACH SVHC Unknown
RoHS Compliant
Width 14.1 mm
Win Source Part Number 1229953-DS87C520-MNL+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS87C520-MNL+ CAD Model

Description

The DS87C520-MNL+ from Maxim Integrated is a high-performance, quick-to-market microcontroller that offers an impressive blend of speed and power efficiency. This 8-bit microcontroller is equipped with a 8051-compatible instruction set, which makes it a familiar choice for designers who have previously worked with this popular architecture.

Key Features

  • High-Speed Microcontroller: The DS87C520-MNL+ operates at a maximum frequency of 33 MHz, providing the swift execution of instructions and making it suitable for high-speed applications.
  • EPROM/ROM-Based: This variant comes with EPROM, providing flexibility in programming and ease of updates. The EPROM is also UV-erasable, allowing for multiple reuses during the development phase.
  • Enhanced Instruction Set: The microcontroller includes additional instructions and timesaving features over the standard 8051, which enhance its performance for a variety of tasks.
  • On-Chip Peripherals: It incorporates a range of on-chip peripherals including multiple timers, serial I/O ports, and hardware watchdog timer, which simplifies design and reduces the need for external components.
  • Power-Saving Modes: The DS87C520-MNL+ supports multiple power-saving modes, such as idle and power-down modes, allowing for efficient power management in embedded applications.
  • Memory: It offers 16KB of EPROM and 256 bytes of RAM, providing ample space for application code and data storage.
  • High Integration: Its high level of integration helps reduce system costs and board space requirements.

Applications

The DS87C520-MNL+ is designed for a wide range of applications, particularly those requiring high-speed operations and low power consumption. It is an ideal choice for industrial control systems, telecommunications, consumer electronics, automotive systems, and more.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS87C520-MNL+ is no exception. This microcontroller is designed to meet the stringent requirements of the most demanding applications, ensuring reliability and performance.

Ordering Information

The DS87C520-MNL+ is available in a 40-pin DIP package, making it easy to integrate into a wide variety of board layouts. For detailed pricing and ordering information, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess