EN
  • EN
  • DE

DSRB2XC41U

Part No DSRB2XC41U
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113689-DSRB2XC41U
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSRB2XC41U CAD Model

Description

Maxim Integrated Product Overview: DSRB2XC41U

The DSRB2XC41U is a cutting-edge component designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This product stands out for its reliability and versatility, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Integration: The DSRB2XC41U integrates multiple functions into a single chip, which helps to reduce the overall component count in the end application. This level of integration contributes to improved system reliability and can simplify the design process for engineers.
  • Advanced Technology: Crafted with state-of-the-art semiconductor technology, this product offers excellent performance and power efficiency. It is designed to meet the rigorous demands of modern electronic devices.
  • Compact Form Factor: The compact size of the DSRB2XC41U makes it suitable for space-constrained applications. It allows designers to create more compact and portable devices without compromising on functionality.
  • Low Power Consumption: Maxim Integrated has a reputation for creating products that operate efficiently, and the DSRB2XC41U is no exception. Its low power consumption makes it ideal for battery-powered devices, extending their operational lifespan.

Applications

  • Mobile Devices
  • Portable Electronics
  • Wearable Technology
  • Healthcare Monitoring Systems
  • Internet of Things (IoT) Devices

The DSRB2XC41U is engineered to meet the stringent quality standards that Maxim Integrated is known for. Whether it's being used in consumer electronics or industrial applications, this product delivers consistent performance and durability.

Engineers and designers seeking a reliable and efficient solution for their next project will find the DSRB2XC41U to be an excellent choice. Maxim Integrated's commitment to innovation ensures that this product will help pave the way for the next generation of electronic devices.

For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
Cirrus Logic Inc.
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Hewlett Packard
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess