EN
  • EN
  • DE

IC0410C778BF+LTB

Part No IC0410C778BF+LTB
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT MIPS 256LFBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number IC0410
Standard Package 90 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 920739-IC0410C778BF+LTB
Ultra Librarian 3D Model Ultra Librarian IC0410C778BF+LTB CAD Model

Description

The IC0410C778BF+LTB from Maxim Integrated is a cutting-edge integrated circuit designed for high-performance applications in various fields such as telecommunications, consumer electronics, and industrial systems. This versatile component is known for its reliability, efficiency, and the innovative technology that Maxim Integrated is renowned for.

The IC0410C778BF+LTB is a part of Maxim Integrated's extensive range of integrated circuits, which are engineered to meet the stringent requirements of modern electronic devices. The product offers a unique combination of features that provide significant advantages in terms of power management, signal processing, and data conversion.

Key Features

  • High Precision: This IC delivers highly accurate results, making it suitable for applications that require precise measurements and control.
  • Low Power Consumption: Designed with power efficiency in mind, the IC0410C778BF+LTB ensures minimal power wastage, which is crucial for battery-powered devices.
  • Durability: Built to withstand harsh conditions, the IC maintains its performance over a wide range of temperatures and operating environments.
  • Compact Size: Its small footprint allows for integration into space-constrained applications, enabling designers to create compact and sleek products.

Applications

The versatility of the IC0410C778BF+LTB allows it to be used in a myriad of applications. It is particularly useful in:

  • Advanced communication systems
  • High-precision instrumentation
  • Portable and wearable technology
  • Energy-efficient power supplies
  • Automotive electronics

Maxim Integrated's commitment to quality is evident in the IC0410C778BF+LTB, with rigorous testing and quality control measures ensuring that each IC meets the highest standards. With Maxim's reputation for excellence, customers can trust the IC0410C778BF+LTB to deliver outstanding performance and reliability in their products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess